Mini-Circuits Balun TCM2-92X-1+

Description
RF Balun 30MHz ~ 900MHz 1:2 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Balun 30MHz ~ 900MHz 1:2 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-TCM2-92X-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 900MHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 900MHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-TCM2-92X-1+TR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-100L CST7030-100LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2354-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details