The T1-6T+ is a surface mount RF transformer designed for impedance matching in VHF/UHF applications, operating from 0.015 to 300 MHz at 50 Ω. It features a W38 case style with dimensions of 7.62 mm × 6.86 mm × 5.84 mm and a gross weight of 0.50 grams. The transformer supports a maximum RF power of 0.25 W and a DC current of 30 mA, with an operating temperature range of -20°C to 85°C and storage from -55°C to 100°C. It is RoHS compliant and includes pin connections for primary and secondary windings with a center tap. Insertion loss is specified as 1.09 dB at 300 MHz, and input return loss exceeds 26.64 dB at 300 MHz.
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T1-6T+ | 3157-T1-6T+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |