Mini-Circuits Precision Test Cable, 50.0 GHz, 36.0″ T50-3FT-VFVM+

Description
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.
Request a Quote
Description
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T50-3FT-VFVM+ is a 50 Ω, 3-foot test cable with 2.4 mm female to 2.4 mm male connectors, designed for DC to 50 GHz applications requiring low insertion loss and phase stability under flexure. It features triple-shielded construction with a molded boot, and operates within a temperature range of -18°C to +28°C. Maximum power handling ranges from 144 W at 2 GHz to 25 W at 50 GHz. Physical dimensions are 9.25 cm in length, 9.25 mm in connector diameter, 8.00 mm in cable diameter, and 3.61 mm in boot length, weighing 58 grams.

Datasheet Summary
Powered by GS/AI

The T50-3FT-VFVM+ is a 50 Ω, 3-foot test cable with 2.4 mm female to 2.4 mm male connectors, designed for DC to 50 GHz applications requiring low insertion loss and phase stability under flexure. It features triple-shielded construction with a molded boot, and operates within a temperature range of -18°C to +28°C. Maximum power handling ranges from 144 W at 2 GHz to 25 W at 50 GHz. Physical dimensions are 9.25 cm in length, 9.25 mm in connector diameter, 8.00 mm in cable diameter, and 3.61 mm in boot length, weighing 58 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 50.0 GHz, 36.0″
T50-3FT-VFVM+
Precision Test Cable, 50.0 GHz, 36.0″ T50-3FT-VFVM+
Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.

Mini-Circuits’ T50-series test cables provide wideband performance for test applications from DC to 50 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T50-series cables feature 2.4mm-male to 2.4mm-male connectors and come in a variety of lengths to meet your needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number T50-3FT-VFVM+
Product Name Precision Test Cable, 50.0 GHz, 36.0″
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers