Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ 086-24SM+

Description
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Description
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-24SM+ is a 24-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with a blue FEP jacket. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 2.61 dB at 18 GHz, with return loss of at least 16 dB. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +85°C. The cable measures 609.6 mm in length, with an outer diameter of 9.14 mm and weighs 16.17 grams.

Datasheet Summary
Powered by GS/AI

The 086-24SM+ is a 24-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and tin-soaked copper braid shield with a blue FEP jacket. The cable has a 6 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is up to 2.61 dB at 18 GHz, with return loss of at least 16 dB. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +85°C. The cable measures 609.6 mm in length, with an outer diameter of 9.14 mm and weighs 16.17 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″
086-24SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ 086-24SM+
The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.

The 086-SM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. The 086-SM+ Series Hand-Flex™ cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-24SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-24SM+-ND
Coaxial Cables (RF) 3157-086-24SM+-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-24SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-24SM+
Cable Assemblies - Coaxial Cables (RF) 086-24SM+
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-24SM+ 3157-086-24SM+-ND 086-24SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers