Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 8.0″ 086-8BM+

Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ Series Hand-Flex™ coaxial cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ Series Hand-Flex™ coaxial cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-8BM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with BNC Male connectors, designed for DC to 3 GHz interconnect applications. It features a minimum bend radius of 6 mm, enabling custom shaping without tools. Insertion loss is typ. 0.18 dB to 3 GHz, and return loss is typ. 36 dB. Power handling is 211 W at 0.5 GHz and 80 W at 3 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The cable has a silver-plated copper steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Dimensions are 203.2 mm length, 14.5 mm diameter, and it weighs 24.06 grams.

Datasheet Summary
Powered by GS/AI

The 086-8BM+ is an 8-inch, 50Ω Hand-Flex™ coaxial cable with BNC Male connectors, designed for DC to 3 GHz interconnect applications. It features a minimum bend radius of 6 mm, enabling custom shaping without tools. Insertion loss is typ. 0.18 dB to 3 GHz, and return loss is typ. 36 dB. Power handling is 211 W at 0.5 GHz and 80 W at 3 GHz. Operating and storage temperatures range from -55 °C to +105 °C. The cable has a silver-plated copper steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. Dimensions are 203.2 mm length, 14.5 mm diameter, and it weighs 24.06 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 8.0″
086-8BM+
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 8.0″ 086-8BM+
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ Series Hand-Flex™ coaxial cables are available in a variety of lengths to meet your system needs.

The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ Series Hand-Flex™ coaxial cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-8BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-8BM+-ND
Coaxial Cables (RF) 3157-086-8BM+-ND
"COAX CABLE BNC TO BNC 8"""

"COAX CABLE BNC TO BNC 8"""

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 086-8BM+ 3157-086-8BM+-ND
Product Name Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 8.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers