Mini-Circuits Precision Test Cable, 40.0 GHz, 36.0″ T40-3FT-KMKM+

Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T40-3FT-KMKM+ is a 3-foot DC to 40 GHz test cable with 2.92mm-male connectors, designed for low insertion loss and stable phase and amplitude performance under flexure. It features triple-shielded cable construction with a molded boot, and operates with a 50 Ω impedance. The cable measures 9.25 mm in diameter and weighs 60 grams. Insertion loss ranges from 1.0 dB at 6 GHz to 3.6 dB at 40 GHz, while return loss exceeds 17 dB across the band. Power handling is 30 W at 40 GHz. Operating temperature is specified from +18°C to +28°C, and storage temperature from -40°C to +50°C.

Datasheet Summary
Powered by GS/AI

The T40-3FT-KMKM+ is a 3-foot DC to 40 GHz test cable with 2.92mm-male connectors, designed for low insertion loss and stable phase and amplitude performance under flexure. It features triple-shielded cable construction with a molded boot, and operates with a 50 Ω impedance. The cable measures 9.25 mm in diameter and weighs 60 grams. Insertion loss ranges from 1.0 dB at 6 GHz to 3.6 dB at 40 GHz, while return loss exceeds 17 dB across the band. Power handling is 30 W at 40 GHz. Operating temperature is specified from +18°C to +28°C, and storage temperature from -40°C to +50°C.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 40.0 GHz, 36.0″
T40-3FT-KMKM+
Precision Test Cable, 40.0 GHz, 36.0″ T40-3FT-KMKM+
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-T40-3FT-KMKM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-T40-3FT-KMKM+-ND
Coaxial Cables (RF) 3157-T40-3FT-KMKM+-ND
"COAX CBL 2.92MM TO 2.92MM 36"""

"COAX CBL 2.92MM TO 2.92MM 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - T40-3FT-KMKM+ - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
T40-3FT-KMKM+
Cable Assemblies - Coaxial Cables (RF) T40-3FT-KMKM+
CBL ASSY 2.92MM PLUG TO PLUG 36"

CBL ASSY 2.92MM PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T40-3FT-KMKM+ 3157-T40-3FT-KMKM+-ND T40-3FT-KMKM+
Product Name Precision Test Cable, 40.0 GHz, 36.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details