Mini-Circuits Precision Test Cable, Economy, 40.0 GHz, 72.0″ E40-6FT-KMKM+

Description
Precision Test Cable, Economy, 40.0 GHz, 72.0″
Request a Quote
Description
Precision Test Cable, Economy, 40.0 GHz, 72.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E40-6FT-KMKM+ is a 6-foot RF test cable with 50 Ω impedance, DC to 40 GHz frequency range, and 2.92mm-male connectors. It features a solid SPC center conductor, foamed PTFE dielectric, SPC braid outer conductor, and FEP jacket. The cable has an insertion loss of up to 10.2 dB at 40 GHz and a return loss of 16 dB minimum at 40 GHz. It supports power handling of up to 11 W at 40 GHz, operates from -40°C to +70°C, and has physical dimensions of 9.25 mm diameter and 1.83 m length. The connector is compatible with 2.92mm, K, 3.5mm, and SMA interfaces.

Datasheet Summary
Powered by GS/AI

E40-6FT-KMKM+ is a 6-foot RF test cable with 50 Ω impedance, DC to 40 GHz frequency range, and 2.92mm-male connectors. It features a solid SPC center conductor, foamed PTFE dielectric, SPC braid outer conductor, and FEP jacket. The cable has an insertion loss of up to 10.2 dB at 40 GHz and a return loss of 16 dB minimum at 40 GHz. It supports power handling of up to 11 W at 40 GHz, operates from -40°C to +70°C, and has physical dimensions of 9.25 mm diameter and 1.83 m length. The connector is compatible with 2.92mm, K, 3.5mm, and SMA interfaces.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 40.0 GHz, 72.0″
E40-6FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 72.0″ E40-6FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 72.0″

Precision Test Cable, Economy, 40.0 GHz, 72.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number E40-6FT-KMKM+
Product Name Precision Test Cable, Economy, 40.0 GHz, 72.0″
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details