Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 14.0″ 141-14SMNB+

Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote Datasheet
Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 14.0″
141-14SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 14.0″ 141-14SMNB+
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-14SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-14SMNB+-ND
Coaxial Cables (RF) 3157-141-14SMNB+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 141-14SMNB+ 3157-141-14SMNB+-ND
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 14.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers