Mini-Circuits Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) CBL-4FT-SMNM+

Description
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-4FT-SMNM+ is a 4-foot (1.22-meter) test cable with SMA male to N-type male connectors, designed for DC to 18 GHz operation in 50-ohm systems. It features a solid silver-plated copper clad steel conductor, solid PTFE dielectric, triple shielding with aluminum-polyimide tape and silver-plated copper braids, and a blue FEP jacket. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable operates from -55 °C to +105 °C and maintains insertion loss below 3.15 dB and return loss above 17 dB across the frequency range. It has a shielding effectiveness greater than 100 dB and a maximum power handling of 88 W at 18 GHz. The physical dimensions are 10.67 mm wide, 7.92 mm thick, and 22.35 mm long for the connectors, weighing 134 grams.

Datasheet Summary
Powered by GS/AI

CBL-4FT-SMNM+ is a 4-foot (1.22-meter) test cable with SMA male to N-type male connectors, designed for DC to 18 GHz operation in 50-ohm systems. It features a solid silver-plated copper clad steel conductor, solid PTFE dielectric, triple shielding with aluminum-polyimide tape and silver-plated copper braids, and a blue FEP jacket. The connectors are passivated stainless steel with gold-plated beryllium copper center contacts and PTFE dielectric. The cable operates from -55 °C to +105 °C and maintains insertion loss below 3.15 dB and return loss above 17 dB across the frequency range. It has a shielding effectiveness greater than 100 dB and a maximum power handling of 88 W at 18 GHz. The physical dimensions are 10.67 mm wide, 7.92 mm thick, and 22.35 mm long for the connectors, weighing 134 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)
CBL-4FT-SMNM+
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) CBL-4FT-SMNM+
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)

Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-4FT-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-4FT-SMNM+-ND
Coaxial Cables (RF) 3157-CBL-4FT-SMNM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-4FT-SMNM+ 3157-CBL-4FT-SMNM+-ND
Product Name Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) Coaxial Cables (RF)
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers