Mini-Circuits Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-VFVM+

Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote Datasheet
Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 40.0 GHz, 24.0″
T40-2FT-VFVM+
Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-VFVM+
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number T40-2FT-VFVM+
Product Name Precision Test Cable, 40.0 GHz, 24.0″
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers