Mini-Circuits Armored Test Cable, 40.0 GHz, 24.0″ KBL-2FT-LOW+

Description
Armored Test Cable, 40.0 GHz, 24.0″
Request a Quote
Description
Armored Test Cable, 40.0 GHz, 24.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92 mm male connectors, 50 Ω impedance, and 2 feet length, designed for DC to 40 GHz applications with low insertion loss and high shielding effectiveness. The cable features a stainless steel spiral armor and stainless steel braid for rugged durability, with an operating temperature range of -55°C to +85°C and power handling up to 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Physical dimensions are 10.16 mm in diameter and 610 mm in length, with a weight of 91 grams.

Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92 mm male connectors, 50 Ω impedance, and 2 feet length, designed for DC to 40 GHz applications with low insertion loss and high shielding effectiveness. The cable features a stainless steel spiral armor and stainless steel braid for rugged durability, with an operating temperature range of -55°C to +85°C and power handling up to 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Physical dimensions are 10.16 mm in diameter and 610 mm in length, with a weight of 91 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 40.0 GHz, 24.0″
KBL-2FT-LOW+
Armored Test Cable, 40.0 GHz, 24.0″ KBL-2FT-LOW+
Armored Test Cable, 40.0 GHz, 24.0″

Armored Test Cable, 40.0 GHz, 24.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number KBL-2FT-LOW+
Product Name Armored Test Cable, 40.0 GHz, 24.0″
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Armored Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - APC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
USB CABLE 6.86 FT ROHS - USB-CBL-AB-7+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers