Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 11.0″ 086-11SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-11SM+ is an 11-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in a blue FEP jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.75 dB typ. at 18 GHz, with return loss of 23 dB typ. from 2-6 GHz and 23 dB typ. at 10-18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector meets MIL-STD-348 Case Style KP1505-11. Dimensions are 279.4 mm in length, with a 9.14 mm outer diameter.

Datasheet Summary
Powered by GS/AI

The 086-11SM+ is an 11-inch, 50Ω Hand-Flex™ coaxial cable with SMA male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in a blue FEP jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 0.75 dB typ. at 18 GHz, with return loss of 23 dB typ. from 2-6 GHz and 23 dB typ. at 10-18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector meets MIL-STD-348 Case Style KP1505-11. Dimensions are 279.4 mm in length, with a 9.14 mm outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 11.0″
086-11SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 11.0″ 086-11SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage while remaining flexible for easy bending Dielectric is low-loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body and gold-plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-11SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-11SM+-ND
Coaxial Cables (RF) 3157-086-11SM+-ND
"COAX CBL SMA TO SMA 11"""

"COAX CBL SMA TO SMA 11"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-11SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-11SM+
Cable Assemblies - Coaxial Cables (RF) 086-11SM+
HFLEX BL CA SM/SM 11" ROHS

HFLEX BL CA SM/SM 11" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-11SM+ 3157-086-11SM+-ND 086-11SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 11.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers