Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 18.0″ 141-18SMNB+

Description
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

141-18SMNB+ is an 18-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for low-loss interconnects up to 12.5 GHz. It features an SMA-male connector on one end and a bulkhead N-female connector on the other, with a nickel-plated brass flange for direct rack mounting. The cable has an 8mm minimum bend radius, a tin-soaked copper braid shield, and a FEP blue jacket. It includes an anti-torque nut to prevent connector stress during installation and meets MIL-STD-348 for connector interface. Insertion loss is up to 0.81 dB at 12.5 GHz, with return loss of at least 17 dB at the same frequency. Power handling is rated at 110 W at 12.5 GHz at sea level. Operating and storage temperature range is -55°C to +105°C.

Datasheet Summary
Powered by GS/AI

141-18SMNB+ is an 18-inch Hand-Flex™ coaxial cable with a 50Ω impedance, designed for low-loss interconnects up to 12.5 GHz. It features an SMA-male connector on one end and a bulkhead N-female connector on the other, with a nickel-plated brass flange for direct rack mounting. The cable has an 8mm minimum bend radius, a tin-soaked copper braid shield, and a FEP blue jacket. It includes an anti-torque nut to prevent connector stress during installation and meets MIL-STD-348 for connector interface. Insertion loss is up to 0.81 dB at 12.5 GHz, with return loss of at least 17 dB at the same frequency. Power handling is rated at 110 W at 12.5 GHz at sea level. Operating and storage temperature range is -55°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 18.0″
141-18SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 18.0″ 141-18SMNB+
141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.

141 SMNB+ series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickle -plated brass flange for secure connections to rack mounted equipment. SMA-connector has a passivated stainless steel coupling nut over a gold-plated connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141-SMNB+ series Hand-Flex™ coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-18SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-18SMNB+-ND
Coaxial Cables (RF) 3157-141-18SMNB+-ND
"COAX CBL SMA TO N-TYPE 18"""

"COAX CBL SMA TO N-TYPE 18"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-18SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-18SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-18SMNB+
HAND-FLEX , 12.5 GHZ

HAND-FLEX , 12.5 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-18SMNB+ 3157-141-18SMNB+-ND 141-18SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 18.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details