Surface mount RF transformer with a 1:4 impedance ratio, designed for impedance matching and push-pull amplifier applications over a frequency range of 0.02 to 250 MHz. The device has a 50Ω characteristic impedance, operates within a temperature range of -20°C to 85°C, and supports a maximum RF power of 0.25W and DC current of 30mA. It is housed in a W38 case with dimensions of 7.62 × 6.86 × 5.84 mm. RoHS compliant with gull wing surface mount leads. Insertion loss is 0.26 dB typical at 1 MHz and 0.99 dB at 250 MHz, with input return loss exceeding 15 dB above 100 MHz.
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T4-6T+ | 3157-T4-6T+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |