Mini-Circuits 1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω ADTT3-2+

Description
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω
Request a Quote
Description
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADTT3-2 is a surface mount RF transformer with a 1:3 impedance ratio, designed for impedance matching and balanced amplifier applications from 0.2 to 210 MHz at 50 Ω. It features a CD636 case style, operating temperature range of -20°C to 85°C, and maximum RF power of 0.25 W. Typical insertion loss is 0.3 dB referenced to mid-band, with return loss exceeding 20 dB within the 1 dB bandwidth. Amplitude unbalance is 0.2 dB typical within the 1 dB bandwidth, and phase unbalance is 4 degrees typical. The device is aqueous washable and protected under U.S. Patent 6,133,525. Pin connections are defined for primary and secondary windings with center taps.

Datasheet Summary
Powered by GS/AI

ADTT3-2 is a surface mount RF transformer with a 1:3 impedance ratio, designed for impedance matching and balanced amplifier applications from 0.2 to 210 MHz at 50 Ω. It features a CD636 case style, operating temperature range of -20°C to 85°C, and maximum RF power of 0.25 W. Typical insertion loss is 0.3 dB referenced to mid-band, with return loss exceeding 20 dB within the 1 dB bandwidth. Amplitude unbalance is 0.2 dB typical within the 1 dB bandwidth, and phase unbalance is 4 degrees typical. The device is aqueous washable and protected under U.S. Patent 6,133,525. Pin connections are defined for primary and secondary windings with center taps.

Suppliers

Company
Product
Description
Supplier Links
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω - ADTT3-2+ - Mini-Circuits
Brooklyn, NY, United States
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω
ADTT3-2+
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω ADTT3-2+
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω

1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number ADTT3-2+
Product Name 1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω - ADT2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Balun - 3157-TC1-1-13M-34+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω - ADT8-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers