Mini-Circuits 1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω ADT4-6WT+

Description
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω - ADT4-6WT+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω
ADT4-6WT+
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω ADT4-6WT+
1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω

1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT4-6WT+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT4-6WT+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT4-6WT+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

RF Balun 500kHz ~ 600MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT4-6WT+ 3157-ADT4-6WT+CT-ND
Product Name 1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - TCW2-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS1-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.3 - 500 MHz, 50Ω - ADT4-5WT+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers