Mini-Circuits 1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω T4-1+

Description
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for 50Ω impedance matching in receivers and transmitters, operating from 0.2 to 350 MHz with insertion loss of 1.34 dB at 350 MHz and input return loss of 13.08 dB at 350 MHz. Rated for 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Packaged in case style W38 with gull wing leads, dimensions 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for 50Ω impedance matching in receivers and transmitters, operating from 0.2 to 350 MHz with insertion loss of 1.34 dB at 350 MHz and input return loss of 13.08 dB at 350 MHz. Rated for 0.25 W RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Packaged in case style W38 with gull wing leads, dimensions 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω
T4-1+
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω T4-1+
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω

1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-T4-1+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200KHZ ~ 350MHZ 1:4

BALUN 200KHZ ~ 350MHZ 1:4

Buy Now Datasheet
Balun - 3157-T4-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200KHZ ~ 350MHZ 1:4

BALUN 200KHZ ~ 350MHZ 1:4

Buy Now Datasheet
Balun - 3157-T4-1+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 200KHZ ~ 350MHZ 1:4

BALUN 200KHZ ~ 350MHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number T4-1+ 3157-T4-1+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω - TRS1-23-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω - NCS2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers