Mini-Circuits 1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω NCS2-392+

Description
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω - NCS2-392+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω
NCS2-392+
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω NCS2-392+
1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω

1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-392+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3GHz ~ 3.9GHz 1:2 6-SMD, No Lead

RF Balun 3GHz ~ 3.9GHz 1:2 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS2-392+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3GHZ ~ 3.9GHZ 1:2

BALUN 3GHZ ~ 3.9GHZ 1:2

Buy Now Datasheet
Balun - 3157-NCS2-392+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3GHZ ~ 3.9GHZ 1:2

BALUN 3GHZ ~ 3.9GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-392+ 3157-NCS2-392+TR-ND
Product Name 1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω - ADTT3-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TCM4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers