Mini-Circuits 1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω T13-1T-KK81+

Description
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Description
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in VHF receivers and transmitters, operating from 0.3 to 120 MHz with a 50Ω impedance and 1:13 turns ratio. It has a maximum RF power handling of 0.25W and a DC current limit of 30mA, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. The device is packaged in the KK81 case style, measuring 7.62 x 6.86 x 5.84 mm with pin dimensions of 0.51 x 0.91 x 6.60 x 14.61 x 15.24 x 3.18 x 1.27 x 2.54 mm for dimensions A through S. Typical insertion loss is 0.8 dB at mid-band, with input return loss exceeding 5.82 dB at 120 MHz. Weight is 0.50 grams.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in VHF receivers and transmitters, operating from 0.3 to 120 MHz with a 50Ω impedance and 1:13 turns ratio. It has a maximum RF power handling of 0.25W and a DC current limit of 30mA, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. The device is packaged in the KK81 case style, measuring 7.62 x 6.86 x 5.84 mm with pin dimensions of 0.51 x 0.91 x 6.60 x 14.61 x 15.24 x 3.18 x 1.27 x 2.54 mm for dimensions A through S. Typical insertion loss is 0.8 dB at mid-band, with input return loss exceeding 5.82 dB at 120 MHz. Weight is 0.50 grams.

Suppliers

Company
Product
Description
Supplier Links
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
T13-1T-KK81+
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω T13-1T-KK81+
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T13-1T-KK81+
Product Name 1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 700 - 2700 MHz, 50Ω - TCW1-2700+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - ADT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω - TCO2-532+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω - NCS4-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers