Mini-Circuits 1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω TX16-R3T+

Description
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω
Request a Quote
Description
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in VHF/UHF applications, with a 16:1 turns ratio and 50Ω System impedance, operating from 40 to 300 MHz. Features a leadless TT240 package measuring 6.35 x 7.87 x 5.08 mm with a recommended PCB land pattern. Maximum RF power handling is 250 mW, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. RoHS compliant. Pin configuration includes primary dots at pin 4 and secondary dot at pin 3, with center tap at pin 2.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in VHF/UHF applications, with a 16:1 turns ratio and 50Ω System impedance, operating from 40 to 300 MHz. Features a leadless TT240 package measuring 6.35 x 7.87 x 5.08 mm with a recommended PCB land pattern. Maximum RF power handling is 250 mW, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. RoHS compliant. Pin configuration includes primary dots at pin 4 and secondary dot at pin 3, with center tap at pin 2.

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω
TX16-R3T+
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω TX16-R3T+
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω

1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TX16-R3T+
Product Name 1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 5500 - 7200 MHz, 50Ω - TCW2-7200+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TX-2-5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω - TCM2-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers