Mini-Circuits' TRS1-23-75+ is a 75Ω 1:1 balanced-to-unbalanc
Mini-Circuits’ TRS1-23-75+ is a balanced-to-unbalanc
RF Balun 10MHz ~ 2.2GHz 75 / 75Ohm 6-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TRS1-23-75+ | 3157-TRS1-23-75+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One | |
| Standards | RoHS |