Mini-Circuits 1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω NCS1-63+

Description
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω
Request a Quote
Description
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCS1-63+ is a 1:1 impedance ratio ceramic balun RF transformer designed for 4900 to 6000 MHz applications, featuring 50Ω impedance and LTCC construction. It is housed in a GE0805C-1 package measuring 0.079" × 0.049" × 0.033". The device exhibits typical insertion loss of 1.0 dB, amplitude unbalance of 0.3 dB, and phase unbalance of 5 degrees across its operating band. It operates from -40°C to 85°C, supports up to 3W RF power (derating linearly to 2W at 85°C), and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

NCS1-63+ is a 1:1 impedance ratio ceramic balun RF transformer designed for 4900 to 6000 MHz applications, featuring 50Ω impedance and LTCC construction. It is housed in a GE0805C-1 package measuring 0.079" × 0.049" × 0.033". The device exhibits typical insertion loss of 1.0 dB, amplitude unbalance of 0.3 dB, and phase unbalance of 5 degrees across its operating band. It operates from -40°C to 85°C, supports up to 3W RF power (derating linearly to 2W at 85°C), and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω - NCS1-63+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω
NCS1-63+
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω NCS1-63+
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω

1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS1-63+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.9GHz ~ 6GHz 50 / 50Ohm 6-SMD, No Lead

RF Balun 4.9GHz ~ 6GHz 50 / 50Ohm 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS1-63+ 3157-NCS1-63+TR-ND
Product Name 1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω - TX1-R5+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω - SYTX1-52HP-15W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω - TCO2-532+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω - TTCM4-4X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers