Mini-Circuits 1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω TT2.5-6-KK81+

Description
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω
Request a Quote
Description
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF transformer with a 1:2.5 impedance ratio, designed for HF/VHF applications including impedance matching in radio communication systems, operating from 0.01 to 50 MHz at 50Ω with a maximum RF power of 250 mW and DC current of 30 mA. Mounted in a surface mount KK81 case, it has dimensions of 7.62 × 6.86 × 5.84 mm, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

RF transformer with a 1:2.5 impedance ratio, designed for HF/VHF applications including impedance matching in radio communication systems, operating from 0.01 to 50 MHz at 50Ω with a maximum RF power of 250 mW and DC current of 30 mA. Mounted in a surface mount KK81 case, it has dimensions of 7.62 × 6.86 × 5.84 mm, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω - TT2.5-6-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω
TT2.5-6-KK81+
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω TT2.5-6-KK81+
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω

1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TT2.5-6-KK81+
Product Name 1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω - TCW2-6000+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
1:4 CORE & WIRE Transformer, 100 - 1000 MHz, 50Ω - TC4-13TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers