Mini-Circuits 1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω MTX2-73+

Description
Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of
Request a Quote Datasheet
Description
Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Brooklyn, NY, United States
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω
MTX2-73+
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω MTX2-73+
Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of

Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of

Supplier's Site Datasheet
Balun - 3157-MTX2-73+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

Buy Now Datasheet
Balun - 3157-MTX2-73+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

Buy Now Datasheet
Balun - 3157-MTX2-73+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number MTX2-73+ 3157-MTX2-73+CT-ND
Product Name 1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC SMT Transformer, 7 - 13 GHz, 50Ω - TCW2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω - TCW2-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω - TCM2-33WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details