Mini-Circuits 1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω T2-613-1-KK81+

Description
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
Request a Quote
Description
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1:2 impedance ratio, designed for single-ended to balanced conversion in applications from 0.07 to 200 MHz. The part is packaged in a KK81 case measuring 7.62 × 6.86 × 5.84 mm, with a maximum RF power handling of 0.25 W and a DC current limit of 30 mA. Operating temperature ranges from -20°C to 85°C, and storage temperature extends from -55°C to 100°C. Insertion loss is referenced to a typical mid-band value of 0.4 dB, with performance data showing insertion loss up to 1.45 dB at 200 MHz and input return loss exceeding 10 dB across the band. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1:2 impedance ratio, designed for single-ended to balanced conversion in applications from 0.07 to 200 MHz. The part is packaged in a KK81 case measuring 7.62 × 6.86 × 5.84 mm, with a maximum RF power handling of 0.25 W and a DC current limit of 30 mA. Operating temperature ranges from -20°C to 85°C, and storage temperature extends from -55°C to 100°C. Insertion loss is referenced to a typical mid-band value of 0.4 dB, with performance data showing insertion loss up to 1.45 dB at 200 MHz and input return loss exceeding 10 dB across the band. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-613-1-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω
T2-613-1-KK81+
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω T2-613-1-KK81+
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω

1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-T2-613-1-KK81+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 70KHZ ~ 200MHZ 1:2

BALUN 70KHZ ~ 200MHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number T2-613-1-KK81+ 3157-T2-613-1-KK81+TR-ND
Product Name 1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω - NCS2-83+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLNK2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
3 suppliers