Mini-Circuits 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1G2+

Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF transformer for impedance matching with a 1.5:1 impedance ratio, operating from 0.5 to 2200 MHz at 50 Ω, in a surface-mount AT224-3 case measuring 4.83 mm in length, 3.81 mm in width and height, and 1.27 mm in thickness. Maximum RF power is 0.25 W, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. Insertion loss is 2 dB max from 1 to 2000 MHz and maintained below 1 dB from 2 to 1100 MHz. The device is compatible with tin/lead and RoHS solder systems and is aqueous washable.

Datasheet Summary
Powered by GS/AI

RF transformer for impedance matching with a 1.5:1 impedance ratio, operating from 0.5 to 2200 MHz at 50 Ω, in a surface-mount AT224-3 case measuring 4.83 mm in length, 3.81 mm in width and height, and 1.27 mm in thickness. Maximum RF power is 0.25 W, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. Insertion loss is 2 dB max from 1 to 2000 MHz and maintained below 1 dB from 2 to 1100 MHz. The device is compatible with tin/lead and RoHS solder systems and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1G2+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
TC1.5-1G2+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1G2+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1.5-1G2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 2.2GHz 1:1.5 6-SMD (5 Leads), Flat Lead

RF Balun 500kHz ~ 2.2GHz 1:1.5 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.5-1G2+ 3157-TC1.5-1G2+TR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TMO-1-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details