Mini-Circuits 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω TC1-1+

Description
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
Request a Quote Datasheet
Description
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
TC1-1+
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω TC1-1+
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Rf Transformer, 50 Ohm, 1.0 Mini-Circuits - 72AJ5690 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transformer, 50 Ohm, 1.0 Mini-Circuits
72AJ5690
Rf Transformer, 50 Ohm, 1.0 Mini-Circuits 72AJ5690
RF TRANSFORMER, 50 OHM, 1.0: 1, 1.50-500 MHZ, SMT

RF TRANSFORMER, 50 OHM, 1.0: 1, 1.50-500 MHZ, SMT

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number TC1-1+ 3157-TC1-1+CT-ND 72AJ5690
Product Name 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω Balun Rf Transformer, 50 Ohm, 1.0 Mini-Circuits
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω - SCTX1-83-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM4-452X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-BBFCG2-43+TR-ND - DigiKey
Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details