Mini-Circuits 1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω NCS2-83+

Description
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-83+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω applications from 3000 to 8000 MHz. It features LTCC construction in a miniature GE0805C-1 package measuring 0.079" x 0.049" x 0.033". Insertion loss ranges up to 1.9 dB across the band, with amplitude unbalance up to 2.5 dB and phase unbalance up to 19°. It operates from -40°C to 85°C and handles up to 3 W RF power, derating linearly to 2 W at 85°C. The device is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The NCS2-83+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω applications from 3000 to 8000 MHz. It features LTCC construction in a miniature GE0805C-1 package measuring 0.079" x 0.049" x 0.033". Insertion loss ranges up to 1.9 dB across the band, with amplitude unbalance up to 2.5 dB and phase unbalance up to 19°. It operates from -40°C to 85°C and handles up to 3 W RF power, derating linearly to 2 W at 85°C. The device is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω - NCS2-83+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω
NCS2-83+
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω NCS2-83+
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω

1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-83+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-83+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-83+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-83+ 3157-NCS2-83+CT-ND
Product Name 1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details