Mini-Circuits 1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω T1-6-KK81+

Description
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T1-6-KK81+ is a surface mount RF transformer designed for 50Ω applications from 0.01 to 150 MHz, used in HF/VHF receivers and transmitters. It features a KK81 case style with dimensions of 7.62 × 6.86 × 5.84 mm, operating from -20°C to 85°C, and is RoHS compliant. The transformer supports a maximum RF power of 250 mW and DC current of 30 mA. Insertion loss is 0.58 dB at 0.02 MHz and 2.43 dB at 150 MHz, with input return loss ranging from 3.51 dB to 2.57 dB across the frequency range. Pin connections are defined for primary and secondary windings with center tap not used. It is available in 900-unit reels.

Datasheet Summary
Powered by GS/AI

T1-6-KK81+ is a surface mount RF transformer designed for 50Ω applications from 0.01 to 150 MHz, used in HF/VHF receivers and transmitters. It features a KK81 case style with dimensions of 7.62 × 6.86 × 5.84 mm, operating from -20°C to 85°C, and is RoHS compliant. The transformer supports a maximum RF power of 250 mW and DC current of 30 mA. Insertion loss is 0.58 dB at 0.02 MHz and 2.43 dB at 150 MHz, with input return loss ranging from 3.51 dB to 2.57 dB across the frequency range. Pin connections are defined for primary and secondary windings with center tap not used. It is available in 900-unit reels.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω - T1-6-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω
T1-6-KK81+
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω T1-6-KK81+
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-T1-6-KK81+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 10KHZ ~ 150MHZ 1:1

BALUN 10KHZ ~ 150MHZ 1:1

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number T1-6-KK81+ 3157-T1-6-KK81+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω - NCS4-442+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω - TC4-11X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 3500 - 11000 MHz, 50Ω - NCR2-113+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω - T1-1T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers