The TC4-11X+ is a surface mount RF transformer designed for impedance matching between 50 Ω and 12.5 Ω over a frequency range of 2 to 1100 MHz. It features an insertion loss of 0.4 dB typical at mid-band, with a maximum operating temperature of +85°C and a storage temperature range of -55°C to +100°C. The device supports up to 0.25 W RF power and 30 mA DC current. The case style is AT1521, with overall dimensions of 3.81 × 3.81 × 4.06 mm and a weight of 0.15 grams. It uses a plastic base with aqueous washable leads and is marked with a dot indicating pin 1 orientation. The pinout includes primary and secondary connections on pins 3 and 1 respectively, with pins 2 and 4 unused. A demo board by part number TB-TC4-11X+ is available for testing. Tape and reel packaging follows the F17 specification.
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
RF Balun 2MHz ~ 1.1GHz 12.5:50 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-11X+ | 3157-TC4-11X+TR-ND |
| Product Name | 1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Down Transformer |