Mini-Circuits RF Power Dividers/Splitters SYPS-2-252+

Description
RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SYPS-2-252+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-252+DKR-ND
RF Power Dividers/Splitters 3157-SYPS-2-252+DKR-ND
RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-2-252+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-252+CT-ND
RF Power Dividers/Splitters 3157-SYPS-2-252+CT-ND
RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-2-252+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-252+TR-ND
RF Power Dividers/Splitters 3157-SYPS-2-252+TR-ND
RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SYPS-2-252+ - SYPS-2-252+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SYPS-2-252+
SYPS-2-252+
RF Power Dividers/Splitters - SYPS-2-252+ SYPS-2-252+
Manufacturer: Mini-Circuits Win Source Part Number: 935799-SYPS-2-252+ Features: RF Power Divider Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SYPS-2-252+CT, 3157-SYPS-2-252+DKR, 3157-SYPS-2-252+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 935799-SYPS-2-252+
Features: RF Power Divider Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SYPS-2-252+CT, 3157-SYPS-2-252+DKR, 3157-SYPS-2-252+TR

Buy Now Datasheet
5MHZ 2.5GHZ Rf Power Divider Splitter - 851-SYPS-2-252+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 2.5GHZ Rf Power Divider Splitter
851-SYPS-2-252+
5MHZ 2.5GHZ Rf Power Divider Splitter 851-SYPS-2-252+
RF PWR DVDR 5MHZ-2.5GHZ 8SMD Product overview: SYPS-2-252+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-2-252+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-2.5GHZ 8SMD Product overview: SYPS-2-252+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-2-252+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SYPS-2-252+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SYPS-2-252+
RF Power Dividers/Splitters SYPS-2-252+
RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SYPS-2-252+DKR-ND SYPS-2-252+ 851-SYPS-2-252+ SYPS-2-252+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - SYPS-2-252+ 5MHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 8-SMD, No Lead Tape & Reel (TR) 8-SMD, No Lead
Insertion Loss 1.30 dB 1.30 dB 1.30 dB
Isolation 15.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω - JSPQ-80+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers