Mini-Circuits Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω JSPQ-80+

Description
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω
Request a Quote Datasheet
Description
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω - JSPQ-80+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω
JSPQ-80+
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω JSPQ-80+
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω

Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-JSPQ-80+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JSPQ-80+-ND
RF Power Dividers/Splitters 3157-JSPQ-80+-ND
90 HYBRID, 10 - 80 MHZ, 50

90 HYBRID, 10 - 80 MHZ, 50

Buy Now Datasheet
80 MHZ Rf Power Divider Splitter - 851-JSPQ-80+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 MHZ Rf Power Divider Splitter
851-JSPQ-80+
80 MHZ Rf Power Divider Splitter 851-JSPQ-80+
90 HYBRID, 10 - 80 MHZ, 50 Product overview: JSPQ-80+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 80 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JSPQ-80+ can be used for catalog matching and distributor lookup.

90 HYBRID, 10 - 80 MHZ, 50 Product overview: JSPQ-80+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 80 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JSPQ-80+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JSPQ-80+ 3157-JSPQ-80+-ND 851-JSPQ-80+
Product Name Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω RF Power Dividers/Splitters 80 MHZ Rf Power Divider Splitter
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor 14-SMD Module Tray
Insertion Loss 0.45 dB 0.45 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω - AD3PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-SCP-4-1W+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 1.10 dB
Isolation 28.00 dB
View Details
4 suppliers