Manufacturer: Mini-Circuits
Win Source Part Number: 716476-SYM-25DHW+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MIXER 80MHZ-2.5GHZ 6SMD Product overview: SYM-25DHW+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ, 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 80MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-25DHW+ can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular, PCN, ISM 80MHz ~ 2.5GHz
RF Mixer IC Cellular, PCN, ISM 80MHz ~ 2.5GHz
RF Mixer IC Cellular, PCN, ISM 80MHz ~ 2.5GHz
IC MIXER 80MHZ-2.5GHZ 6SMD
RF Mixer IC Cellular, PCN, ISM 80MHz ~ 2.5GHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 716476-SYM-25DHW+ | 861-SYM-25DHW+ | 3157-SYM-25DHW+DKR-ND | SYM-25DHW+ | SYM-25DHW+ |
| Product Name | RF Mixers - SYM-25DHW+ | 80MHZ 2.5GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |