Crane Aerospace & Electronics Mixers CDBS-9014

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDBS-9014 is a starved loop double balanced mixer designed for RF applications from 10 to 2000 MHz, with an IF range of DC to 2000 MHz. It offers a maximum conversion loss of 9.0 dB, minimum LO/RF isolation of 30 dB, minimum LO/IF isolation of 25 dB, and minimum RF/IF isolation of 35 dB from 10 to 1000 MHz and 15 dB from 1000 to 2000 MHz. The 1 dB compression point is -1 dBm min with +5 dBm LO drive. The mixer operates over a temperature range of -54 to +85°C, with a nominal LO power of 0 dBm and 50 ohms impedance. The package type is flatpack.

Datasheet Summary
Powered by GS/AI

The CDBS-9014 is a starved loop double balanced mixer designed for RF applications from 10 to 2000 MHz, with an IF range of DC to 2000 MHz. It offers a maximum conversion loss of 9.0 dB, minimum LO/RF isolation of 30 dB, minimum LO/IF isolation of 25 dB, and minimum RF/IF isolation of 35 dB from 10 to 1000 MHz and 15 dB from 1000 to 2000 MHz. The 1 dB compression point is -1 dBm min with +5 dBm LO drive. The mixer operates over a temperature range of -54 to +85°C, with a nominal LO power of 0 dBm and 50 ohms impedance. The package type is flatpack.

Suppliers

Company
Product
Description
Supplier Links
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 0 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 2,000 IF Bandwidth (MHz) | 2000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 0
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 2,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number CDBS-9014
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DTG-2B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMF-8A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 0.5000 to 500 MHz
View Details
Mixers - STDB-2006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 8000 MHz
View Details