Qorvo 400MHZ 1.1GHZ Rf Mixer RF2418TR7

Description
IC MIXER 400MHZ-1.1GHZ 14SOIC Product overview: RF2418TR7 from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-RF2418TR7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MIXER 400MHZ-1.1GHZ 14SOIC Product overview: RF2418TR7 from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-RF2418TR7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400MHZ 1.1GHZ Rf Mixer - 861-RF2418TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ 1.1GHZ Rf Mixer
861-RF2418TR7
400MHZ 1.1GHZ Rf Mixer 861-RF2418TR7
IC MIXER 400MHZ-1.1GHZ 14SOIC Product overview: RF2418TR7 from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-RF2418TR7 can be used for catalog matching and distributor lookup.

IC MIXER 400MHZ-1.1GHZ 14SOIC Product overview: RF2418TR7 from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 1.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 400MHZ, 1.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-RF2418TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - RF2418TR7 - 733769-RF2418TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - RF2418TR7
733769-RF2418TR7
RF Mixers - RF2418TR7 733769-RF2418TR7
Manufacturer: RFMD Win Source Part Number: 733769-RF2418TR7 Packaging: Cut Tape (CT) Frequency: 400MHz ~ 1.1GHz Gain: 23dB Supply Current: 26mA Noise Figure: 2.4dB RF Type: ISM, UHF Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 6.5V

Manufacturer: RFMD
Win Source Part Number: 733769-RF2418TR7
Packaging: Cut Tape (CT)
Frequency: 400MHz ~ 1.1GHz
Gain: 23dB
Supply Current: 26mA
Noise Figure: 2.4dB
RF Type: ISM, UHF
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 14-SOIC
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 6.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-RF2418TR7 733769-RF2418TR7
Product Name 400MHZ 1.1GHZ Rf Mixer RF Mixers - RF2418TR7
Package Type Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

20 - 32 GHz (K, Ka Band) Fundamental Mixer MMIC - CMD180C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details
Level 17, SMT Double Balanced Mixer, RF/LO Freq 100 - 1700 MHz - ADE-17H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers