Mini-Circuits RF Mixers - SIM-43LH+ SIM-43LH+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 712160-SIM-43LH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1638+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 712160-SIM-43LH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1638+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SIM-43LH+ - 712160-SIM-43LH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-43LH+
712160-SIM-43LH+
RF Mixers - SIM-43LH+ 712160-SIM-43LH+
Manufacturer: Mini-Circuits Win Source Part Number: 712160-SIM-43LH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1638+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 712160-SIM-43LH+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1638+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
824MHZ 4.2GHZ Rf Mixer - 861-SIM-43LH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
824MHZ 4.2GHZ Rf Mixer
861-SIM-43LH+
824MHZ 4.2GHZ Rf Mixer 861-SIM-43LH+
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD Product overview: SIM-43LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 4.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 824MHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-43LH+ can be used for catalog matching and distributor lookup.

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD Product overview: SIM-43LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 4.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 824MHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-43LH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-SIM-43LH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, PCN, WCDMA, VSAT, WIFI Up/Down Converter 824MHz ~ 4.2GHz

RF Mixer IC ISM, PCN, WCDMA, VSAT, WIFI Up/Down Converter 824MHz ~ 4.2GHz

Buy Now Datasheet
RF Mixers - SIM-43LH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-43LH+
RF Mixers SIM-43LH+
RF Mixer IC ISM, PCN, WCDMA, VSAT, WIFI Up/Down Converter 824MHz ~ 4.2GHz

RF Mixer IC ISM, PCN, WCDMA, VSAT, WIFI Up/Down Converter 824MHz ~ 4.2GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - SIM-43LH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-43LH+
RF and Wireless - RF Mixers SIM-43LH+
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 712160-SIM-43LH+ 861-SIM-43LH+ 3157-SIM-43LH+TR-ND SIM-43LH+ SIM-43LH+
Product Name RF Mixers - SIM-43LH+ 824MHZ 4.2GHZ Rf Mixer RF Mixers RF Mixers RF and Wireless - RF Mixers
Package Type Tape & Reel (TR) Surface Mount; 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1600 MHz - ADE-13+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DMF-2A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 500 to 2000 MHz
View Details
M1B-0618NE-2, Double-Balanced Mixers Bi-Phase Modulators - M1B-0618NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 18000 MHz
View Details