Mini-Circuits RF Mixers SYM-30DMHW+

Description
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Request a Quote Datasheet
Description
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-SYM-30DMHW+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

Buy Now Datasheet
RF Mixers - 3157-SYM-30DMHW+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

Buy Now Datasheet
RF Mixers - 3157-SYM-30DMHW+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

Buy Now Datasheet
5MHZ 3GHZ Rf Mixer - 861-SYM-30DMHW+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 3GHZ Rf Mixer
861-SYM-30DMHW+
5MHZ 3GHZ Rf Mixer 861-SYM-30DMHW+
IC MIXER 5MHZ-3GHZ 6SMD Product overview: SYM-30DMHW+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-30DMHW+ can be used for catalog matching and distributor lookup.

IC MIXER 5MHZ-3GHZ 6SMD Product overview: SYM-30DMHW+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-30DMHW+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SYM-30DMHW+ - 935797-SYM-30DMHW+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SYM-30DMHW+
935797-SYM-30DMHW+
RF Mixers - SYM-30DMHW+ 935797-SYM-30DMHW+
Manufacturer: Mini-Circuits Win Source Part Number: 935797-SYM-30DMHW+ Features: RF Mixer IC CDMA, DCS, GSM, PCN - 5MHz ~ 3GHz Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-SYM-30DMHW+DKR, 3157-SYM-30DMHW+CT, 3157-SYM-30DMHW+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 935797-SYM-30DMHW+
Features: RF Mixer IC CDMA, DCS, GSM, PCN - 5MHz ~ 3GHz
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-SYM-30DMHW+DKR, 3157-SYM-30DMHW+CT, 3157-SYM-30DMHW+TR

Buy Now Datasheet
RF and Wireless - RF Mixers SYM-30DMHW+
IC MIXER 5MHZ-3GHZ 6SMD

IC MIXER 5MHZ-3GHZ 6SMD

Supplier's Site
RF Mixers - SYM-30DMHW+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SYM-30DMHW+
RF Mixers SYM-30DMHW+
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-SYM-30DMHW+DKR-ND 861-SYM-30DMHW+ 935797-SYM-30DMHW+ SYM-30DMHW+ SYM-30DMHW+
Product Name RF Mixers 5MHZ 3GHZ Rf Mixer RF Mixers - SYM-30DMHW+ RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 6-SMD, No Lead Tape & Reel (TR) Surface Mount Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz - ADE-12+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
IQ Mixers - NIM-6000-18000 - kTB Solutions
Specs
RF 6000 to 18000 MHz
LO 6000 to 18000 MHz
IF 0.0 to 3500 MHz
View Details
Mixers - DMF-10A-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 25
LO 10 to 600 MHz
View Details
MM1-0312SS, GaAs MMIC Double Balanced Mixer - MM1-0312SS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details