Surface mount bandpass filter designed for 600 to 680 MHz applications with 50 Ω impedance, housed in an HF1139 shielded case measuring 11.18 x 18.80 x 6.86 mm. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W. Features linear phase deviation of ±8° typical at Fc ± 45 MHz, insertion loss less than 2.94 dB within the passband, and stopband rejection exceeding 40 dB from 425 to 785 MHz and above. RoHS compliant.
Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω
LUMPED LC BPF, 600-680 MHZ, 50
LUMPED LC BPF, 600-680 MHZ, 50
LUMPED LC BPF, 600-680 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-640+ | 3157-SXBP-640+DKR-ND |
| Product Name | Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Filter Technology | Passive Filter | |
| Fc | 640 MHz |