The BPF-A600+ is a surface mount bandpass filter with a 500 to 700 MHz passband and 50 Ω impedance, designed for harmonic rejection and adjacent channel selectivity in wireless systems. It features a shielded HQ1157 package measuring 0.365" x 1.360" x 0.35", with insertion loss of 1.6 dB typical in the passband, over 50 dB rejection at 600 MHz, and more than 40 dB rejection up to 1800 MHz. The filter maintains a VSWR of 2.2 max in the passband and 13 min in the stopband, with a sharp shape factor of 1.2. It operates from -40°C to 85°C, handles up to 1 W RF power, and is RoHS compliant.
The BPF-A600+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT technology. Covering 600 MHz ± 100 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
600MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2.5dB 18-SMD, No Lead
600MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2.5dB 18-SMD, No Lead
600MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2.5dB 18-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 913405-BPF-A600+
Features: 600MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2.5dB 18-SMD, No Lead
Package: Reel - TR
Package: 18-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BPF-A600+CT, 3157-BPF-A600+TR, 3157-BPF-A600+DKR
RF FILTER BAND PASS 600MHZ 18SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A600+ | 3157-BPF-A600+DKR-ND | BPF-A600+ | BPF-A600+ |
| Product Name | Lumped LC Band Pass Filter, 500 - 700 MHz, 50Ω | RF Filters | RF Filters - BPF-A600+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 600 dB | 2.5 dB | 2.5 dB | |
| Filter Technology | Passive Filter |