BFCN-1690+ is a 50Ω LTCC bandpass filter designed for 1570 to 1810 MHz applications such as harmonic rejection in transmitters and receivers. It features a typical passband insertion loss of 2.5 dB and a VSWR of 1.29:1, with a center frequency of 1690 MHz. The filter maintains stopband rejection of 20 dB above 2170 MHz and 17 dB below 1200 MHz. It operates from -55°C to +100°C and handles up to 1.0 W RF power at 25°C, derating linearly to 0.25 W at 100°C. The component is housed in an FV1206-1 package measuring 3.20 x 1.60 x 0.89 mm and is RoHS compliant.
LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω
Manufacturer: Mini-Circuits
Win Source Part Number: 709730-BFCN-1690+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1716+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
1.69GHz Center Band Pass Ceramic Filter 240MHz 50Ohm 6-SMD, No Lead
1.69GHz Center Band Pass Ceramic Filter 240MHz 50Ohm 6-SMD, No Lead
1.69GHz Center Band Pass Ceramic Filter 240MHz 50Ohm 6-SMD, No Lead
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-1690+ | BFCN-1690+ | 3157-BFCN-1690+TR-ND |
| Product Name | LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω | Ceramic Filters - BFCN-1690+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 1690 dB | 5 dB |