Mini-Circuits Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω SXBP-45-75+

Description
SXBP-45-75+ is a 75W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 5 to 85 MHz. This filter offers low insertion loss, low VSWR and very good rejection.
Request a Quote
Description
SXBP-45-75+ is a 75W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 5 to 85 MHz. This filter offers low insertion loss, low VSWR and very good rejection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SXBP-45-75+ is a surface mount bandpass filter designed for the 5 to 85 MHz frequency range with a 75 Ω characteristic impedance. It features a miniature shielded HF1139 package measuring 11.18 x 18.80 x 6.86 mm, with insertion loss of 1.4 dB typical and VSWR of 1.2 typical within the passband. The filter provides at least 30 dB rejection up to 3 GHz, with an operating temperature range of -40°C to 85°C. It is RoHS compliant and intended for use in digital television, CATV, and test and measurement applications.

Datasheet Summary
Powered by GS/AI

SXBP-45-75+ is a surface mount bandpass filter designed for the 5 to 85 MHz frequency range with a 75 Ω characteristic impedance. It features a miniature shielded HF1139 package measuring 11.18 x 18.80 x 6.86 mm, with insertion loss of 1.4 dB typical and VSWR of 1.2 typical within the passband. The filter provides at least 30 dB rejection up to 3 GHz, with an operating temperature range of -40°C to 85°C. It is RoHS compliant and intended for use in digital television, CATV, and test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω - SXBP-45-75+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω
SXBP-45-75+
Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω SXBP-45-75+
SXBP-45-75+ is a 75W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 5 to 85 MHz. This filter offers low insertion loss, low VSWR and very good rejection.

SXBP-45-75+ is a 75W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 5 to 85 MHz. This filter offers low insertion loss, low VSWR and very good rejection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-45-75+
Product Name Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω - BFCV-4085+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4085 dB
View Details
3 suppliers
LTCC SMT Band Pass Filter, 10.7 - 14.2 GHz, 50Ω - BFCQ-12600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.45 dB
View Details
2 suppliers
Thin Film Bandpass Filter, 7.45 to 7.8 GHz, 50Ω, SMA Male/Female - ZABF-7R625G-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.62 dB
View Details
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω - BPF-C495+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 495 dB
View Details
3 suppliers