The ZABF-7R625G-S+ is a thin-film bandpass filter designed for 50Ω systems operating between 7.45 and 7.8 GHz with SMA male and female connectors. It features a typical passband insertion loss of 2.3 dB and a typical stopband rejection of 48 dB. The filter operates reliably from -55°C to +125°C and handles up to 1 W of input power within the passband. The device is built on an alumina substrate using a sputtering process and conforms to the ENV144 environmental rating. The case style is UK3042 and it is RoHS compliant.
Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
| Mini-Circuits | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | ZABF-7R625G-S+ |
| Product Name | Thin Film Bandpass Filter, 7.45 to 7.8 GHz, 50Ω, SMA Male/Female |
| Filter Type | Bandpass |