The BFCQ-12600+ is a surface-mount LTCC bandpass filter designed for use in satellite communication, test and measurement, and aerospace and defense applications, with a passband of 10.7 to 14.2 GHz and a characteristic impedance of 50 Ω. It is packaged in a standard 1008 (2.5 mm × 2.0 mm) case, weighs 0.019 grams, and operates over a temperature range of -55°C to +125°C. The filter exhibits a typical insertion loss of 1.5 dB within the passband, a typical return loss of 15 dB, and stopband rejection up to 42 dB between 21 and 26 GHz. It handles up to 4 W of RF power at +25°C, with power derating to 0.8 W at +125°C. The component complies with RoHS standards and uses a nickel-tin lead finish.
The BFCQ-12600+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 10.7-14.2 GHz is as low as 1.5 dB, with typical stopband rejection of 42 dB up to 26 GHz. This model handles up to 4 W of RF input power and has a wide operating temperature range from -55°C to +125°C.
LTCC SMT BPF, 10.7-14.2 GHZ, 50
LTCC SMT BPF, 10.7-14.2 GHZ, 50
LTCC SMT BPF, 10.7-14.2 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-12600+ | 3157-BFCQ-12600+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 10.7 - 14.2 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 12.45 dB | 2.9 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD, No Lead |