The BPF-C495+ is a surface mount bandpass filter designed for 50Ω systems operating between 470 and 520 MHz, housed in a shielded metal package measuring 0.87" x 0.80" x 0.25". It offers a typical passband insertion loss of 1.79 dB, a VSWR of 1.3:1 typical over the passband, and stopband rejection of up to 90 dB at 1200 MHz. Linear phase deviation is ±9 deg typical within ±30 MHz of the center frequency. The filter supports operation from -40°C to 85°C and handles a maximum RF power input of 1 W. It is RoHS compliant and features an aqueous washable design.
The BPF-C495+ is a narrow band pass filter in a metal shielded package (size of 0.87" x 0.80" x .25") fabricated using SMT technology. The BPF-C495+ offers a typical pass band insertion loss of 1.7 dB with sharp roll-off and stopband rejection down to 90 dB typ. In addition, it has repeatable performance across production lots and consistent perfor- mance across temperature.
495MHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 3dB 14-SMD Module
495MHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 3dB 14-SMD Module
495MHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 3dB 14-SMD Module
RF FILTER BAND PASS 495MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C495+ | 3157-BPF-C495+DKR-ND | BPF-C495+ |
| Product Name | Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 495 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |