Mini-Circuits Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω SXBP-425+

Description
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω - SXBP-425+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω
SXBP-425+
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω SXBP-425+
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω

Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-425+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 410-440 MHZ, 50

LUMPED LC BPF, 410-440 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-425+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 410-440 MHZ, 50

LUMPED LC BPF, 410-440 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-425+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 410-440 MHZ, 50

LUMPED LC BPF, 410-440 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-425+ 3157-SXBP-425+DKR-ND
Product Name Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 425 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-2100+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4100 MHz
View Details
2 suppliers
RF Filters - 3157-ALF-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 5770 MHz
View Details
Lumped LC Band Pass Filter, 18 - 25 MHz, 50Ω - PIF-21.4+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω - SXBP-240+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers