Surface mount bandpass filter for 55 to 83 MHz with 50Ω impedance, housed in HQ1157 case style. Features typ. VSWR of 1.3:1 in the passband and insertion loss of 1.16 dB at 69 MHz. Operating temperature range is -40°C to 85°C with storage temperature from -55°C to 100°C. Rated for 0.5W RF power input at 25°C. Offers high stopband rejection and harmonic suppression for transmitter/receiver
Lumped LC Band Pass Filter, 55 - 83 MHz, 50Ω
69MHz Center Frequency Band Pass RF Filter (Radio Frequency) 28MHz Bandwidth 18-SMD, No Lead
69MHz Center Frequency Band Pass RF Filter (Radio Frequency) 28MHz Bandwidth 18-SMD, No Lead
69MHz Center Frequency Band Pass RF Filter (Radio Frequency) 28MHz Bandwidth 18-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 717954-BPF-A69+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1733+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RF FILTER BAND PASS 69MHZ 18SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A69+ | 3157-BPF-A69+DKR-ND | BPF-A69+ | BPF-A69+ |
| Product Name | Lumped LC Band Pass Filter, 55 - 83 MHz, 50Ω | RF Filters | RF Filters - BPF-A69+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Filter Technology | Passive Filter |