CBP4-A3G+ is a surface-mount ceramic resonator bandpass filter designed for wireless, satellite, and radar communication systems, operating in the 2950 to 3050 MHz range with a 50Ω impedance. It features a typical insertion loss of 1.6 dB and offers 70 dB typical rejection in the lower stopband. The device is housed in a miniature shielded case with lead finish of electroless nickel immersion gold, meets ENV54 environmental rating, and complies with RoHS standards. Operating temperature ranges from -40°C to +85°C, with input power rated up to 8 W at 25°C, derating linearly to 2 W at 85°C. The part supports bidirectional RF signal flow and requires external DC blocking capacitors if DC voltage is present.
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
CERAMIC BPF, 2950-3050 MHZ, 50
CERAMIC BPF, 2950-3050 MHZ, 50
CERAMIC BPF, 2950-3050 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP4-A3G+ | 3157-CBP4-A3G+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 2950 - 3050 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 3000 dB | 2.2 dB |