Mini-Circuits Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω CBP-770C+

Description
CBP-770C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless control systems.
Request a Quote
Description
CBP-770C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless control systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-770C+ is a surface mount ceramic-coaxial resonator bandpass filter designed for wireless control systems operating between 760 and 780 MHz with a 50Ω impedance. It features a shielded MP1766 package measuring 19.05 mm × 19.05 mm with a height of 5.33 mm. The filter exhibits a typical insertion loss of 1.0 dB across the passband, a VSWR of 1.24:1, and provides over 20 dB of stopband rejection below 705 MHz and above 840 MHz. It supports up to 10 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-770C+ is a surface mount ceramic-coaxial resonator bandpass filter designed for wireless control systems operating between 760 and 780 MHz with a 50Ω impedance. It features a shielded MP1766 package measuring 19.05 mm × 19.05 mm with a height of 5.33 mm. The filter exhibits a typical insertion loss of 1.0 dB across the passband, a VSWR of 1.24:1, and provides over 20 dB of stopband rejection below 705 MHz and above 840 MHz. It supports up to 10 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω - CBP-770C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω
CBP-770C+
Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω CBP-770C+
CBP-770C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless control systems.

CBP-770C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless control systems.

Supplier's Site Datasheet
RF Filters - 3157-CBP-770C+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 770MHZ 13SMD

RF FILTER BAND PASS 770MHZ 13SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-770C+ 3157-CBP-770C+-ND
Product Name Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 770 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω - BFCN-2910+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2910 dB
View Details
3 suppliers
RF Filters - 3157-EQY-5-283+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 5.9 dB
View Details
LTCC Band Pass Filter, 13900 - 17500 MHz, 50Ω - BFHK-1572+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.6 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω - SIF-50+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers