SXBP-1100+ is a surface mount bandpass filter designed for asymmetric rejection in applications such as super-heterodyne receivers, operating from 1000 to 1200 MHz with a 50Ω impedance. It features a miniature shielded HF1139 package measuring 0.44 inch by 0.74 inch by 0.27 inch, with pass band insertion loss up to 2.0 dB and VSWR up to 2.3:1. The filter provides asymmetric stop band rejection, with upper stop band insertion loss exceeding 20 dB from 1500 to 2200 MHz. It operates from -40°C to 85°C and supports a maximum RF power input of 2 W. The part is RoHS compliant.
SXBP-1100+ is a wideband bandpass filter in a miniature shielded package covering 1000 to 1200 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature
LUMPED LC BPF, 1000 - 1200 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-1100+ | 3157-SXBP-1100+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 1000 - 1200 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1100 dB | 2 dB |
| Filter Technology | Passive Filter |