Mini-Circuits Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω CBP4-4777AG+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP4-4777AG+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems between 4707 and 4847 MHz. It features a typical insertion loss of 2.3 dB within the passband, a return loss of 18 dB, and lower stopband rejection of 57 dB at 4000 MHz. The operating temperature range is -40°C to +85°C, with input power rated at 5 W at +25°C, degrading linearly to 1 W at +85°C. The device uses a shielded case style RZ2511-1 with gold over nickel plating, complies with RoHS/REACH, and has MSL1 moisture sensitivity level. It is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

CBP4-4777AG+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems between 4707 and 4847 MHz. It features a typical insertion loss of 2.3 dB within the passband, a return loss of 18 dB, and lower stopband rejection of 57 dB at 4000 MHz. The operating temperature range is -40°C to +85°C, with input power rated at 5 W at +25°C, degrading linearly to 1 W at +85°C. The device uses a shielded case style RZ2511-1 with gold over nickel plating, complies with RoHS/REACH, and has MSL1 moisture sensitivity level. It is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω - CBP4-4777AG+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω
CBP4-4777AG+
Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω CBP4-4777AG+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-4777AG+
Product Name Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 5725 - 5825 MHz, 50Ω - CBP-5800AG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 7450 - 7650 MHz, 50Ω - BFCN-7500+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7500 dB
View Details
4 suppliers
RF Filters - 3157-HFCG-1100+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5300 MHz
View Details
Lumped LC Band Pass Filter, 50 - 90 MHz, 50Ω - SXBP-70W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 70 dB
View Details
2 suppliers